The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life rating at full load. The 550264U6R3BC2B variant has a capacitance of 260,000 µF, a rated voltage of 6.3 Vdc, a capacitance tolerance of ±20%, and a maximum ESR of 6.9 mΩ at 120 Hz. It delivers a ripple current of 23.6 A at 120 Hz and 27.3 A at 85 °C. The case measures 2.024 inches in diameter and 4.155 inches in length, with a stud mount terminal and a thermally conductive pad. Dimensions and performance data align with the 2 ½ inch diameter series, operating from -40 °C to 105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life rating at full load. The 550264U6R3BC2B variant has a capacitance of 260,000 µF, a rated voltage of 6.3 Vdc, a capacitance tolerance of ±20%, and a maximum ESR of 6.9 mΩ at 120 Hz. It delivers a ripple current of 23.6 A at 120 Hz and 27.3 A at 85 °C. The case measures 2.024 inches in diameter and 4.155 inches in length, with a stud mount terminal and a thermally conductive pad. Dimensions and performance data align with the 2 ½ inch diameter series, operating from -40 °C to 105 °C.