The 550303U025AB2B is a 30,000 µF aluminum electrolytic capacitor rated for 25 Vdc with ±20% capacitance tolerance, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 22.2 mΩ at 120 Hz and a ripple current rating of 9.5 A at 120 Hz and 12.8 A at 20 kHz. The part features a 1.399 in diameter and 3.155 in length with a low post terminal, housed in a PVC-insulated case. It meets a 2,000-hour load life specification at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The 550303U025AB2B is a 30,000 µF aluminum electrolytic capacitor rated for 25 Vdc with ±20% capacitance tolerance, designed for high ripple current applications up to 105 °C. It has a maximum ESR of 22.2 mΩ at 120 Hz and a ripple current rating of 9.5 A at 120 Hz and 12.8 A at 20 kHz. The part features a 1.399 in diameter and 3.155 in length with a low post terminal, housed in a PVC-insulated case. It meets a 2,000-hour load life specification at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.