For New Design: Yes
Capacitance: 56 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 250 mA @ 100 kHz, 105°C
ESR: 4.74 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 11mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 56 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 250 mA @ 100 kHz, 105°C
ESR: 4.74 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 11mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 566KXM016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 56 µF, a tolerance of ±20%, and a maximum operating temperature of +105°C. It has a diameter of 5 mm and a length of 11 mm, with a lead spacing of 2 mm. The capacitor specifies a ripple current of 250 mA at 100 kHz and +105°C, and an ESR of 4.7368 Ω at 120 Hz and +20°C. Its load life is 2,000 hours at +105°C with rated voltage and ripple current applied. The unit meets the standard case dimensions and performance criteria for the KXM series, which includes a shelf life of 1,000 hours at +105°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 566KXM016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 56 µF, a tolerance of ±20%, and a maximum operating temperature of +105°C. It has a diameter of 5 mm and a length of 11 mm, with a lead spacing of 2 mm. The capacitor specifies a ripple current of 250 mA at 100 kHz and +105°C, and an ESR of 4.7368 Ω at 120 Hz and +20°C. Its load life is 2,000 hours at +105°C with rated voltage and ripple current applied. The unit meets the standard case dimensions and performance criteria for the KXM series, which includes a shelf life of 1,000 hours at +105°C with no voltage applied.