The Type 500C aluminum electrolytic capacitor with part number 500C263U035BA2B is a screw terminal type designed for long-life applications in power-supply and UPS systems. It operates within a temperature range of -40 °C to +95 °C and has a rated voltage of 35 Vdc. The unit features a capacitance of 26,000 µF with a tolerance of -10% to +50%, a maximum ESR of 24.5 mΩ at 25 °C, and a maximum ripple current of 9.1 A at 85 °C. It has a nominal size of 2 inches in diameter by 2 1/8 inches in length. The capacitor includes an extended cathode foil for improved heat dissipation and meets a 5,000-hour endurance life test at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C263U035BA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |