The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. The part 500C823U025CH2B is a 82,000 µF, 25 Vdc unit with an M6 high-post terminal and 2 1/2 inch diameter, measuring 2.5 x 2.58 inches (D x L). It has a maximum ESR of 9.5 mΩ at 120 Hz and a ripple current rating of 18.1 A at 85 °C. The capacitor features a Thermal-Pak™ extended cathode construction for improved heat dissipation, and undergoes a 5,000-hour endurance test at 85 °C under full load with a capacitance change of ±20% and ESR doubling as limits. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C823U025CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |