The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computer and UPS power supply filter applications, operating from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. The part 500C243U035EH2B is a 24,000 µF variant at 35 Vdc with a high post terminal, polyester insulation, and a case size of 1 3/4 inches diameter by 2 5/8 inches length. It has a maximum ESR of 19.2 mΩ at 25 °C and a rated ripple current of 10.2 A at 85 °C. The capacitor meets an endurance life test of 5000 hours at 85 °C with ±20% capacitance change and 200% ESR increase.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C243U035EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |