The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems, operating from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance up to 2.6 F. It features a thermal-pak™ extended cathode construction for improved heat dissipation. The part 500C414U010CC2B has a capacitance of 410,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 4.8 mΩ at 25 °C, and a maximum ripple current of 29.6 A at 85 °C, housed in a 2.5 inch diameter by 4.125 inch length case with a high-current, low-post terminal. Endurance life is rated at 5,000 hours at 85 °C under full load, with a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C414U010CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |