The 500C284U010EF2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It has a capacitance of 280 kµF, a rated voltage of 10 Vdc, a maximum ESR of 6.0 mΩ at 25 °C, and a ripple current rating of 24.0 A at 85 °C. The capacitor measures 1 3/4 inches in diameter by 5 5/8 inches in length. It operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. The insulation is PVC with a polypropylene end disk, and the terminal style is a high post. Its case code specifies a standard can style with a high post terminal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C284U010EF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |