The 500C483U035AF2B is a screw terminal aluminum electrolytic capacitor from the Type 500C series, rated for 35 Vdc with a capacitance of 48,000 µF and a tolerance of -10% to +50%. It features a 1-3/8 inch diameter and a length of 5-5/8 inches, with a low post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +95 °C, endures 5000 hours at 85 °C under full load, and has a maximum ESR of 13.5 mΩ at 25 °C and a ripple current rating of 14.0 A at 85 °C. The extended cathode foil design ensures cool operation, and the part meets the series' durability and thermal performance specifications.
Datasheet Summary Powered by GS/AI
The 500C483U035AF2B is a screw terminal aluminum electrolytic capacitor from the Type 500C series, rated for 35 Vdc with a capacitance of 48,000 µF and a tolerance of -10% to +50%. It features a 1-3/8 inch diameter and a length of 5-5/8 inches, with a low post terminal and PVC insulation. The capacitor operates within a temperature range of -40 °C to +95 °C, endures 5000 hours at 85 °C under full load, and has a maximum ESR of 13.5 mΩ at 25 °C and a ripple current rating of 14.0 A at 85 °C. The extended cathode foil design ensures cool operation, and the part meets the series' durability and thermal performance specifications.