The Type 550C is a high-ripple, long-life aluminum electrolytic capacitor designed for motor drive andinverter applications, rated for 200 Vdc to 500 Vdc with a capacitance range of 680 µF to 35,000 µF. It operates from -40 °C to +105 °C, with an ESR as low as 7 mΩ and ripple current capability enhanced by 25% per can size compared to Type 520C. The part has a screw terminal mounting style, with case dimensions matching the 3.5 inch diameter and a high current, low post terminal (case code F), as indicated by the part number suffix, and a length of 219.08 mm. Expected operating life exceeds 100,000 hours in typical applications, with 20,000 hours guaranteed at 85 °C and full ripple current under 100 lfm airflow mounted horizontally. Temperature ripple current multipliers and endurance life ratings are specified for all variants in the series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550C322U500FC2D |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |