The 500C series are aluminum electrolytic capacitors designed for long-life applications in mainframe computers, UPS, and power supply filter circuits, featuring screw terminals and Thermal-Pak™ extended cathode construction for improved heat dissipation. The part 500C883U016EB2B is a 88,000 µF, 16 Vdc variant with a capacitance tolerance of -10% +75%, a maximum ESR of 12.5 mΩ at 25 °C, and a ripple current rating of 13.5 A at 85 °C. It has a case size of 1 3/4 inch diameter by 3 1/8 inch length and uses a high current, bottom terminal style. The operational temperature range is -40 °C to +95 °C, and it meets a 5000-hour endurance test at 85 °C with full load. The insulation is a 0.008-inch PVC sleeve with a 0.01-inch polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C883U016EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |