The Type 500C 95 °C Long Life, Screw Terminal, Aluminum electrolytic capacitor is designed for long-life UPS and power supply filter applications. It operates from -40 °C to +95 °C with a rated voltage of 35 Vdc and a 40 Vdc surge rating. This part has a capacitance of 230,000 µF (-10% to +50% tolerance), a maximum ESR of 4.4 mΩ at 120 Hz and 25 °C, and a ripple current rating of 37.2 A at 85 °C. The nominal dimensions are 3 x 5 1/8 inches. Endurance life is 5000 hours at 85 °C under full load. The case features screw terminals and optional stud mount with thermal conduction pad.
Datasheet Summary Powered by GS/AI
The Type 500C 95 °C Long Life, Screw Terminal, Aluminum electrolytic capacitor is designed for long-life UPS and power supply filter applications. It operates from -40 °C to +95 °C with a rated voltage of 35 Vdc and a 40 Vdc surge rating. This part has a capacitance of 230,000 µF (-10% to +50% tolerance), a maximum ESR of 4.4 mΩ at 120 Hz and 25 °C, and a ripple current rating of 37.2 A at 85 °C. The nominal dimensions are 3 x 5 1/8 inches. Endurance life is 5000 hours at 85 °C under full load. The case features screw terminals and optional stud mount with thermal conduction pad.