The Type 500C aluminum electrolytic capacitor is a screw terminal type designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a temperature range of -40 °C to +95 °C and a rated voltage of 50 Vdc. It features a 2.5-inch diameter and 4.625-inch length, with a capacitance of 89,000 µF and a capacitance tolerance of -10% to +50%. The part has a maximum ESR of 7.9 mΩ at 120 Hz and a maximum ripple current of 24.0 A at 85 °C, with an endurance life of 5,000 hours at full load and 85 °C. The case is uninsulated, with an M12 stud mount and H max terminal dimensions of 0.344 inches, supporting a torque of 50 in·lb. The construction includes Thermal-Pak™ extended cathode foil for improved thermal management.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C893U050CD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |