The 500C623U050BE2B is a screw terminal aluminum electrolytic capacitor from the 500C series, designed for long-life applications in power supply and UPS systems. It has a capacitance of 62,000 µF, a rated voltage of 50 Vdc, and a maximum ESR of 10.0 mΩ at 25 °C, with a ripple current rating of 19.4 A at 85 °C. It is housed in a 2-inch diameter by 5-1/8-inch length case with a high post terminal. Operating temperature ranges from -40 °C to +95 °C, and it endures 5000 hours at full load at 85 °C. The capacitor complies with the -10% +50% capacitance tolerance for voltages ≥160 Vdc, though this part operates below that threshold. Thermal-Pak™ extended cathode construction enhances heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C623U050BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |