The 500C194U6R3AF2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filtering applications. It has a capacitance of 190,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +95 °C. The unit has a case diameter of 1 3/8 inches and a length of 5 5/8 inches, with a high post terminal. It complies with an endurance life test of 5000 hours at 85 °C under full load, with a maximum ESR of 8.3 mΩ at 25 °C and a rated ripple current of 17.8 A at 85 °C. The capacitance tolerance is -10% to +75%, and the leakage current is limited to 3√CV µA with a 4 mA maximum after 5 minutes. The capacitor features Thermal-Pak™ extended cathode construction for improved thermal performance and is intended for high-ripple applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C194U6R3AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |