The Type 500C aluminum electrolytic capacitor with part number 500C423U035AE2B is a screw terminal type rated for 35 Vdc with a capacitance of 42,000 µF, offering a capacitance tolerance of -10% to +50%. It has a diameter of 1.375 inches and a length of 5.125 inches, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C with full load. It features a Thermal-Pak™ extended cathode construction for improved thermal performance and is designed for long-life applications such as UPS and power supply filtering.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor with part number 500C423U035AE2B is a screw terminal type rated for 35 Vdc with a capacitance of 42,000 µF, offering a capacitance tolerance of -10% to +50%. It has a diameter of 1.375 inches and a length of 5.125 inches, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C with full load. It features a Thermal-Pak™ extended cathode construction for improved thermal performance and is designed for long-life applications such as UPS and power supply filtering.