The 500C233U050EB2B is a screw terminal aluminum electrolytic capacitor from the Type 500C series, rated for 50 Vdc with a capacitance of 23,000 µF and a tolerance of -10% +50%. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +95 °C and is designed for long-life applications such as UPS and power supply filtering, with a rated endurance of 5000 hours at 85 °C under full load. The ESR at 120 Hz and 25 °C is 15.6 mΩ, and the ripple current rating at 85 °C is 12.1 A. It includes a PVC insulation sleeve and complies with the thermal-pak™ extended cathode construction to improve heat dissipation.
Datasheet Summary Powered by GS/AI
The 500C233U050EB2B is a screw terminal aluminum electrolytic capacitor from the Type 500C series, rated for 50 Vdc with a capacitance of 23,000 µF and a tolerance of -10% +50%. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +95 °C and is designed for long-life applications such as UPS and power supply filtering, with a rated endurance of 5000 hours at 85 °C under full load. The ESR at 120 Hz and 25 °C is 15.6 mΩ, and the ripple current rating at 85 °C is 12.1 A. It includes a PVC insulation sleeve and complies with the thermal-pak™ extended cathode construction to improve heat dissipation.