The 500C373U035AD2B is a 95 °C long-life screw terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filter applications. It has a capacitance of 37,000 µF, a rated voltage of 35 Vdc, and a tolerance of -10% to +75%. The capacitor features a 1 3/8 inch diameter and a length of 4 5/8 inches with a low post terminal, and is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation. It operates within a temperature range of -40 °C to +95 °C and meets a 5000 hour endurance life test at 85 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C373U035AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |