The Type 520C is an 85 °C inverter-grade aluminum electrolytic capacitor designed for high-ripple-current applications such as motor-drive bus capacitors, offering an 8000-hour load life under full-rated conditions at 85 °C with 100 lfm airflow. It features thermal-pak™ extended cathode construction for uniform heat dissipation in all orientations, operates across a voltage range of 200 to 500 Vdc, and supports capacitance values from 84 µF to 39,000 µF with a tolerance of -10% to +50%. The part has ripple current capability up to 55 amps and ESR as low as 8 mΩ. The case dimensions and terminal style are determined by the part number suffix; for 520C103M350FF2D, the 'FF' indicates a 3.5-inch diameter case with a 5.625-inch length and a high-current, bottom terminal. Physical dimensions and terminal specs comply with the defined case codes for this series.
Type 520C is the 85 °C version of the Type 550C Inverter Grade capacitor. It delivers the ripple-current capability and exceptional life needed for motor-drive bus capacitors and approaches the performance of the 550C at lower cost. It is rated for 8000 hours life with full ripple current, rated voltage, 85 °C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 520C assures heat flow from the capacitor element to the can in all orientations.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 520C103M350FF2D |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |