The Type 500R 500R632M400DE2E is an aluminum electrolytic capacitor for inverter dc-link applications, rated at 400 Vdc and 6,300 µF. It has a 3-inch diameter and 5-1/8 inch length, with a high-current high-post terminal (E). Its maximum ESR is 17.0 mΩ at 25 °C and 13.6 mΩ at 85 °C, supporting a ripple current of 18.6 A at 120 Hz and 26.0 A above 3 kHz. It operates from -40 °C to +85 °C and is rated for 5,000 hours endurance at 85 °C under full load. Capacitance tolerance is ±20%, and it is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500R632M400DE2E |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |