Cornell Dubilier Aluminum Electrolytic Capacitors 520C891M500AF2B

Description
890µF 500V Aluminum Electrolytic Capacitors 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
890µF 500V Aluminum Electrolytic Capacitors 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 520C891M500AF2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
520C891M500AF2B-ND
Aluminum Electrolytic Capacitors 520C891M500AF2B-ND
890µF 500V Aluminum Electrolytic Capacitors 8000 Hrs @ 85°C

890µF 500V Aluminum Electrolytic Capacitors 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 520C891M500AF2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
520C891M500AF2B
Aluminum Electrolytic Capacitor 520C891M500AF2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-520C891M500AF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-520C891M500AF2B
Aluminum Electrolytic Capacitors 2002-520C891M500AF2B
85 °C Long Life, Inverter Grade, Aluminum

85 °C Long Life, Inverter Grade, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 520C891M500AF2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
520C891M500AF2B
Capacitors - Aluminum Electrolytic Capacitors 520C891M500AF2B
CAP ALUM 890UF 20% 500V

CAP ALUM 890UF 20% 500V

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 520C891M500AF2B-ND 520C891M500AF2B 2002-520C891M500AF2B 520C891M500AF2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 890 microF 890 microF 890 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details