The Type 500C aluminum electrolytic capacitor with part number 500C214U025CD2B is a screw terminal type designed for long-life applications in power supplies and UPS systems. It has a capacitance of 210,000 µF, a rated voltage of 25 Vdc, and a nominal size of 2.5 inches in diameter by 4.625 inches in length. The capacitor operates within a temperature range of -40 °C to +95 °C, with a ripple current rating of 29.5 A at 85 °C and an ESR of 5.2 mΩ at 25 °C. It features a Thermal-Pak™ extended cathode construction for improved heat dissipation and meets the endurance life test of 5000 hours at full load and 85 °C. The case style is standard with a high post terminal and PVC insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C214U025CD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |