The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers, UPS, and power supply filter applications, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and has an endurance life of 5000 hours at 85 °C under full load. The 500C293U050BB2B variant has a capacitance of 29,000 µF, a voltage rating of 50 Vdc, a capacitance tolerance of -10% +50%, and uses a high-current, low-post terminal with a case diameter of 2 inches and length of 3 1/8 inches. It is characterized by an ESR of 16.3 mΩ at 120 Hz and a ripple current of 12.8 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C293U050BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |