The Type 550 aluminum electrolytic capacitor, rated for 25 Vdc, has a capacitance of 320,000 µF, a maximum ESR of 3.5 mΩ at 120 Hz, and a ripple current of 47.5 A at 85 °C. It features a stud mount with a 1.250 inch diameter stud, a 3 inch diameter case, and a 5 ⅝ inch length. The capacitor operates from -40 °C to +105 °C and has a 2,000 hour load life at full load and 105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 aluminum electrolytic capacitor, rated for 25 Vdc, has a capacitance of 320,000 µF, a maximum ESR of 3.5 mΩ at 120 Hz, and a ripple current of 47.5 A at 85 °C. It features a stud mount with a 1.250 inch diameter stud, a 3 inch diameter case, and a 5 ⅝ inch length. The capacitor operates from -40 °C to +105 °C and has a 2,000 hour load life at full load and 105 °C.