Cornell Dubilier Aluminum Electrolytic 500C684U6R3CE2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C684U6R3CE2D is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 680,000 µF, a maximum ESR of 3.1 mΩ at 25 °C, and a maximum ripple current of 40.0 A at 85 °C. It has a diameter of 2.5 inches and a length of 5.125 inches. The capacitor operates within a temperature range of -40 °C to +95 °C and is designed for high-ripple applications such as mainframe computer power supplies and UPS systems. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5000-hour endurance life test at 85 °C under full load.

Datasheet Summary
Powered by GS/AI

The 500C684U6R3CE2D is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 680,000 µF, a maximum ESR of 3.1 mΩ at 25 °C, and a maximum ripple current of 40.0 A at 85 °C. It has a diameter of 2.5 inches and a length of 5.125 inches. The capacitor operates within a temperature range of -40 °C to +95 °C and is designed for high-ripple applications such as mainframe computer power supplies and UPS systems. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5000-hour endurance life test at 85 °C under full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C684U6R3CE2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C684U6R3CE2D
Aluminum Electrolytic 500C684U6R3CE2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C684U6R3CE2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details