The Type 550 105 °C aluminum electrolytic capacitor with 120,000 µF capacitance, rated for 50 Vdc with ±20% tolerance, features a 3 in. x 5 ⅛ in. case size and high ripple current capability up to 40.3 A at 120 Hz. It has a maximum ESR of 4.6 mΩ at 25 °C and a load life rating of 2,000 hours at 105 °C, suitable for continuous inverter applications. The part uses a high-current, low-post terminal and is designed for operation across a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The Type 550 105 °C aluminum electrolytic capacitor with 120,000 µF capacitance, rated for 50 Vdc with ±20% tolerance, features a 3 in. x 5 ⅛ in. case size and high ripple current capability up to 40.3 A at 120 Hz. It has a maximum ESR of 4.6 mΩ at 25 °C and a load life rating of 2,000 hours at 105 °C, suitable for continuous inverter applications. The part uses a high-current, low-post terminal and is designed for operation across a temperature range of -40 °C to +105 °C.