The Electrolytic Capacitor, Screw, 550C Series, has a capacitance of 5600 µF with a tolerance of +50% and -10%. It operates at a rated voltage of 400 V and features a low equivalent series resistance (ESR) of 0.0181 ohms. This capacitor is designed for high ripple applications and has a temperature range of -40 °C to +105 °C. It is RoHS compliant and suitable for inverter-grade applications. The expected endurance life is 10,000 hours at full load and 105 °C, making it a reliable choice for demanding environments. The capacitor is also capable of handling ripple currents up to 105 amps.
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. Type 550C is rated for 10,000 hours life with full ripple current, rated voltage, 85°C and 100 lfm airflow while mounted horizontally. Horizontal mounting is more severe than vertical mounting. The extended cathode foil of the 550C assures heat flow from the capacitor element to the can in all orientations.
ALUMINUM ELECTROLYTIC CAPACITOR, 5600UF, 400V, +50%,-10%,SCREW; Capacitance:5600µF; Voltage(DC):400V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes
Electrolytic Capacitor, Screw, 550C Series, 5600 F, +50%, -10%, 400 V, 76.2 mm, 0.0181 ohm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70190253 | 94C3038 | 45X6151 |
| Product Name | CAPACITOR; AL ELECTROLYTIC;, CAP 5600UF;SCEW TERMINAL;VOL-RTG 400V;76.2X149.23MM | Aluminum Electrolytic Capacitor, 5600Uf, 400V, +50%,-10%,screw; Capacitance Cornell Dubilier | Electrolytic Capacitor, Screw, 550C Series, 5600 F, +50%, -10%, 400 V, 76.2 Mm, 0.0181 Ohm Rohs Compliant Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | ||
| Applications | General Purpose | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 5600 microF | 5600 microF | |
| WVDC | 400 volts | 400 volts |