The 500C973U016AE2B is a 95 °C long-life, screw terminal aluminum electrolytic capacitor with a capacitance of 97,000 µF and a rated voltage of 16 Vdc. It features a case size of 1 3/8 inches in diameter and 5 1/8 inches in length, with a low post terminal and an uninsulated can. The capacitor has an ESR of 8.9 mΩ at 120 Hz and a maximum ripple current of 16.5 A at 85 °C. It meets the endurance life test of 5000 hours at full load and 85 °C, with a capacitance change of ±20% and ESR doubling at end-of-life. The product is designed for high-ripple applications in power supply and UPS systems, with a capacitance tolerance of -10% to +75% for voltages ≤100 Vdc and operates over a temperature range of -40 °C to +95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C973U016AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |