The 550283U6R3AK2B is a 28,000 µF aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance tolerance of ±20%, designed for high ripple current applications up to 105 °C. It features a 1⅜ inch diameter and 1⅝ inch length, with a polyester insulated case and high post terminals. The capacitor supports a maximum ripple current of 5.0 A at 120 Hz and 6.0 A at 85 °C, with an ESR of 49.5 mΩ at 120 Hz and 33.5 mΩ at 20 kHz. It has a 2,000 hour load life at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.
Datasheet Summary Powered by GS/AI
The 550283U6R3AK2B is a 28,000 µF aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance tolerance of ±20%, designed for high ripple current applications up to 105 °C. It features a 1⅜ inch diameter and 1⅝ inch length, with a polyester insulated case and high post terminals. The capacitor supports a maximum ripple current of 5.0 A at 120 Hz and 6.0 A at 85 °C, with an ESR of 49.5 mΩ at 120 Hz and 33.5 mΩ at 20 kHz. It has a 2,000 hour load life at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C.