The 500C493U016EA2B is a screw-terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers and UPS systems, with a rated voltage of 16 Vdc, capacitance of 49,000 µF, and a tolerance of -10% +75%. It has a case diameter of 1.750 inches and a length of 2.125 inches, with a high post terminal and standard insulation. The capacitor operates from -40 °C to +95 °C and has a rated ripple current of 9.6 A at 120 Hz and 85 °C, with a maximum ESR of 18.8 mΩ at 25 °C. Endurance life is validated for 5,000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling as limits. The part includes a Thermal-Pak™ extended cathode construction for improved thermal performance and complies with vibration standards of 10 to 55 Hz at 10 g max for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C493U016EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |