The Type 500C is a long-life aluminum electrolytic capacitor designed for mainframe computers and UPS systems, featuring a screw terminal and Thermal-Pak™ extended cathode construction for improved heat dissipation. It operates from -40 °C to +95 °C with a capacitance range of 100 µF to 2.6 F and rated voltages up to 550 Vdc. The part 500C223U010AK2B has a capacitance of 22,000 µF, a rated voltage of 10 Vdc, and a size of 1 3/8 inches in diameter by 1 5/8 inches in length, with a low post terminal and standard can style. Capacitance tolerance is -10% to +75%, ESR at 120 Hz is 46.9 mΩ, and ripple current at 85 °C is 4.70 A. Endurance life is 5,000 hours at full load and 85 °C with ±20% capacitance change and 200% ESR limit. The case is uninsulated.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C223U010AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |