The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS systems, and power supply filtering, with a temperature range of -40 °C to +95 °C and a rated voltage of 25 Vdc. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and an endurance life test of 5000 hours at 85 °C. The part 500C863U025EC2B is a 86,000 µF unit with a capacitance tolerance of -10% to +50%, measuring 1 3/4 inches in diameter and 4 1/8 inches in length, with a high current low post terminal and standard insulated case. Maximum ripple current at 120 Hz and 85 °C is 15.7 A, and maximum ESR at 120 Hz and 25 °C is 11.2 mΩ.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C863U025EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |