The 500C644U016DP2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 640 µF and a rated voltage of 16 Vdc. It has a case size of 3 inch diameter by 5 7/8 inch length, a maximum ESR of 2.8 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 48.8 A at 85 °C. The part features a thermal-pak™ extended cathode construction for improved cooling and is rated for operation from −40 °C to +95 °C with a 5000-hour endurance life test at 85 °C under full load. The insulation and terminal configuration follow the can style P with a stud mount and M12 thread.
Datasheet Summary Powered by GS/AI
The 500C644U016DP2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 640 µF and a rated voltage of 16 Vdc. It has a case size of 3 inch diameter by 5 7/8 inch length, a maximum ESR of 2.8 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 48.8 A at 85 °C. The part features a thermal-pak™ extended cathode construction for improved cooling and is rated for operation from −40 °C to +95 °C with a 5000-hour endurance life test at 85 °C under full load. The insulation and terminal configuration follow the can style P with a stud mount and M12 thread.