Cornell Dubilier Aluminum Electrolytic 500C234U016CJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C234U016CJ2B is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications, with a capacitance of 230,000 µF, a rated voltage of 16 Vdc, and a tolerance of -10% to +50%. It features a 2 1/2 inch diameter and 3 5/8 inch length, with a high current, high post terminal style. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000 hour endurance life test at 85 °C under full load. Maximum ESR at 25 °C is 5.5 mΩ and maximum ripple current at 85 °C is 26.5 A. The case includes a PVC insulation sleeve and polypropylene end disk. Rated for a surge voltage of 20 Vdc.

Datasheet Summary
Powered by GS/AI

The 500C234U016CJ2B is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications, with a capacitance of 230,000 µF, a rated voltage of 16 Vdc, and a tolerance of -10% to +50%. It features a 2 1/2 inch diameter and 3 5/8 inch length, with a high current, high post terminal style. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000 hour endurance life test at 85 °C under full load. Maximum ESR at 25 °C is 5.5 mΩ and maximum ripple current at 85 °C is 26.5 A. The case includes a PVC insulation sleeve and polypropylene end disk. Rated for a surge voltage of 20 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C234U016CJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C234U016CJ2B
Aluminum Electrolytic 500C234U016CJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C234U016CJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details