Cornell Dubilier Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 31
Product Name Notes
Snap In
For New Design: Yes Capacitance: 100,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 9.77 A @ 20 kHz,...
For New Design: Yes Capacitance: 120,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 8.6 A @ 20 kHz,...
For New Design: Yes Capacitance: 150,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 10.6 A @ 20 kHz,...
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.6 A @ 20 kHz,...
For New Design: Yes Capacitance: 28,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.48 A @ 20 kHz,...
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8 A @ 20 kHz,...
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 7.6 A @ 20 kHz,...
For New Design: Yes Capacitance: 38,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 9.25 A @ 20 kHz,...
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 7 A @ 20 kHz,...
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 8.3 A @ 20 kHz,...
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 9 A @ 20 kHz,...
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 10.3 A @ 20 kHz,...
For New Design: Yes Capacitance: 68,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 10.2 A @ 20 kHz,...
For New Design: Yes Capacitance: 73,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 7.91 A @ 20 kHz,...

<< Prev Next >>