The Type 500C aluminum electrolytic capacitor is a screw-terminal device designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a 95 °C maximum operating temperature. This part has a capacitance of 66,000 µF, a rated voltage of 16 Vdc, and uses a high post terminal with a polyester insulation sleeve. Its dimensions are 1.750 inches in diameter and 2.625 inches in length. The capacitor meets the endurance life test of 5,000 hours at full load and 85 °C, with a capacitance change of ±20% and ESR doubling at end-of-life. Ripple current capability is 11.4 A at 120 Hz and 85 °C, with an ESR maximum of 15.3 mΩ at 25 °C. The thermal design includes an extended cathode foil for improved heat dissipation and compliance with operating conditions up to 95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C663U016EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |