The Type 550 aluminum electrolytic capacitor is designed for high ripple current and long-life operation at up to 105 °C, with a 2,000-hour load life at full load. This part, 550964U6R3DP2D, is a 960,000 µF, 6.3 Vdc unit with a 3-inch diameter and 5 ¾-inch length, featuring a stud terminal and PVC insulation. It has a maximum ESR of 3.0 mΩ at 120 Hz and a rated ripple current of 50.0 A at 85 °C. The operating temperature range is -40 °C to +105 °C, and capacitance tolerance is -10% to +50%. The case is insulated with a PVC sleeve and polypropylene end disk, and the unit complies with the specified vibration profile of 0 to 55 Hz, 10 g max, for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 550964U6R3DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |