Cornell Dubilier Aluminum Electrolytic 550853U6R3AB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 550853U6R3AB2B is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation up to 105 °C. It has a capacitance of 85,000 µF, a rated voltage of 6.3 Vdc, and a capacitance tolerance of ±20%. Its specified ESR is 17.4 mΩ at 120 Hz and 12.1 mΩ at 20 kHz, with a ripple current rating of 10.7 A at 120 Hz and 12.9 A at 20 kHz. The unit has a 1⅜ inch diameter and 3⅛ inch length, with high post terminals and a PVC insulated case. The series has a 2,000-hour load life at full load and 105 °C, and operates from -40 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The 550853U6R3AB2B is an aluminum electrolytic capacitor in the Type 550 series, designed for high ripple current and long-life operation up to 105 °C. It has a capacitance of 85,000 µF, a rated voltage of 6.3 Vdc, and a capacitance tolerance of ±20%. Its specified ESR is 17.4 mΩ at 120 Hz and 12.1 mΩ at 20 kHz, with a ripple current rating of 10.7 A at 120 Hz and 12.9 A at 20 kHz. The unit has a 1⅜ inch diameter and 3⅛ inch length, with high post terminals and a PVC insulated case. The series has a 2,000-hour load life at full load and 105 °C, and operates from -40 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550853U6R3AB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550853U6R3AB2B
Aluminum Electrolytic 550853U6R3AB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550853U6R3AB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details