The Type 500C aluminum electrolytic capacitor with part number 500C384U035DN2D is a screw terminal variant designed for long-life applications in UPS and power supply filtering. It has a capacitance of 380,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor measures 3 inches in diameter and 7 5/8 inches in length, with a stud mount terminal. It supports a ripple current of 45.3 A at 85 °C and has an ESR of 3.8 mΩ at 25 °C. The part meets a 5000-hour endurance life test at full load and 85 °C, with allowable capacitance change of ±20% and ESR doubling under test conditions. The can style features a thermal pad for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C384U035DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |