The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals, part number 500C924U016FP2D, has a capacitance of 920,000 µF, a rated voltage of 16 Vdc, and a nominal size of 3 1/2 x 5 7/8 inches. It features a maximum ESR of 2.4 mΩ at 120 Hz and a maximum ripple current of 57.3 A at 85 °C. The capacitor operates over a temperature range of -40 °C to +95 °C, with a capacitance tolerance of -10% to +50%. It includes an insulated case with a high-post terminal and a stud mount for thermal conduction, and its endurance life is rated at 5,000 hours at full load and 85 °C. The case style and terminal configuration meet creepage requirements for the rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C924U016FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |