The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in power-supply and UPS systems. It has a case code EJ with a diameter of 1 3/4 inches and a length of 3 5/8 inches, featuring a high post terminal. The part operates at 6.3 Vdc with a capacitance of 190,000 µF, a capacitance tolerance of -10% +75%, an ESR of 9.1 mΩ at 25 °C, and a maximum ripple current of 16.6 A at 85 °C. It is rated for a temperature range of -40 °C to +95 °C and has undergone a 5000-hour endurance life test at 85 °C under full load. The insulation is standard PVC sleeve with a polypropylene end disk, and the can style is standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C194U6R3EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |