The 500C614U025DN2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 610,000 µF, a rated voltage of 25 Vdc, and a nominal size of 3 inches in diameter by 7 5/8 inches in length. It has a maximum ESR of 3.1 mΩ at 25 °C and a maximum ripple current of 50.2 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load at 85 °C. The case style includes a stud mount and thermal pad for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The 500C614U025DN2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 610,000 µF, a rated voltage of 25 Vdc, and a nominal size of 3 inches in diameter by 7 5/8 inches in length. It has a maximum ESR of 3.1 mΩ at 25 °C and a maximum ripple current of 50.2 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load at 85 °C. The case style includes a stud mount and thermal pad for improved heat dissipation.