The 500C284U025CF2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 280,000 µF, and a nominal size of 2 1/2 x 5 5/8 inches. It has a maximum ESR of 4.6 mΩ at 25 °C and a maximum ripple current of 33.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C with ±20% capacitance change and 200% ESR increase. It features Thermal-Pak™ extended cathode construction and is designed for long-life applications in power supply and UPS systems.
Datasheet Summary Powered by GS/AI
The 500C284U025CF2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 280,000 µF, and a nominal size of 2 1/2 x 5 5/8 inches. It has a maximum ESR of 4.6 mΩ at 25 °C and a maximum ripple current of 33.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C with ±20% capacitance change and 200% ESR increase. It features Thermal-Pak™ extended cathode construction and is designed for long-life applications in power supply and UPS systems.