The 500C444U025DP2D is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 440,000 µF and a tolerance of -10% +50%. It has a nominal size of 3 inches in diameter by 5 7/8 inches in length and a maximum ripple current of 46.5 A at 85 °C and 120 Hz, with a maximum ESR of 3.1 mΩ at 25 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and has an endurance life test of 5000 hours at full load at 85 °C. The case style includes a stud terminal with a thermally-conductive disk option to reduce thermal resistance. The part is designed for long-life applications in power supply and UPS systems.
Datasheet Summary Powered by GS/AI
The 500C444U025DP2D is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 440,000 µF and a tolerance of -10% +50%. It has a nominal size of 3 inches in diameter by 5 7/8 inches in length and a maximum ripple current of 46.5 A at 85 °C and 120 Hz, with a maximum ESR of 3.1 mΩ at 25 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and has an endurance life test of 5000 hours at full load at 85 °C. The case style includes a stud terminal with a thermally-conductive disk option to reduce thermal resistance. The part is designed for long-life applications in power supply and UPS systems.