Cornell Dubilier Aluminum Electrolytic 500C185U6R3DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C185U6R3DG2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 1,800,000 µF, rated for 6.3 Vdc, and a case size of 3.0 inches in diameter by 8.625 inches in length. It has a maximum ripple current of 58.6 A at 85 °C and a maximum ESR of 2.4 mΩ at 25 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load at 85 °C. It features a thermal-pak™ extended cathode construction for improved heat dissipation and is designed for long-life applications in power-supply and UPS systems.

Datasheet Summary
Powered by GS/AI

The 500C185U6R3DG2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 1,800,000 µF, rated for 6.3 Vdc, and a case size of 3.0 inches in diameter by 8.625 inches in length. It has a maximum ripple current of 58.6 A at 85 °C and a maximum ESR of 2.4 mΩ at 25 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load at 85 °C. It features a thermal-pak™ extended cathode construction for improved heat dissipation and is designed for long-life applications in power-supply and UPS systems.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C185U6R3DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C185U6R3DG2D
Aluminum Electrolytic 500C185U6R3DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C185U6R3DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details