Cornell Dubilier Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Axial Leaded | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 580 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 500 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 700 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 700 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 19.9 Ω @... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 50 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 200 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 150 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 91 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 2 Ω @... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 2.3 Ω @... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 61 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 47 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 71 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 90.5 Ω @... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 28 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 28 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 35 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 55 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 12.1 Ω @... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 9.1 Ω @... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 29 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 150 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 150 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 200 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 280 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 140 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 310 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 1.1 Ω @... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 82 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 74 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 60.3 Ω @... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 29 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 43 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 35 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 42 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 65 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 7 Ω @... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 8 Ω @... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 29 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 330 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 380 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 150 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 340 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 700 mΩ @... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 150 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 300 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 22 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 22 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 43 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 4.9 Ω @... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 5.6 Ω @... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 34 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 36 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 46 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 330 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 400 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 420 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 360 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 380 mA @ 120 Hz,... |
| << Prev | Next >> |