The Type 500C aluminum electrolytic capacitor with part number 500C394U025FC2D is a screw terminal type designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 39,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +95 °C. The unit measures 3.5 inches in diameter and 4.125 inches in length, featuring a high-current, can-style terminal. It is rated for 5000 hours of endurance at 85 °C under full load and meets a ripple current specification of 40.9 A at 85 °C with an ESR of 3.8 mΩ at 25 °C. The capacitor employs Thermal-Pak™ extended cathode construction to improve heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C394U025FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |