Cornell Dubilier Aluminum Electrolytic 550373U050BC2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 550 550373U050BC2B is a 37,000 µF aluminum electrolytic capacitor rated for 50 Vdc with a capacitance tolerance of ±20%, designed for high ripple current and long-life operation up to 105 °C. It has a maximum ESR of 10.8 mΩ at 120 Hz and a rated ripple current of 18.8 A at 85 °C. The capacitor measures 2 inches in diameter and 4 ⅛ inches in length, with screw terminals and a low-post style. Its load life is 2,000 hours at full load and 105 °C, and it operates from -40 °C to +105 °C.

Datasheet Summary
Powered by GS/AI

The Type 550 550373U050BC2B is a 37,000 µF aluminum electrolytic capacitor rated for 50 Vdc with a capacitance tolerance of ±20%, designed for high ripple current and long-life operation up to 105 °C. It has a maximum ESR of 10.8 mΩ at 120 Hz and a rated ripple current of 18.8 A at 85 °C. The capacitor measures 2 inches in diameter and 4 ⅛ inches in length, with screw terminals and a low-post style. Its load life is 2,000 hours at full load and 105 °C, and it operates from -40 °C to +105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 550373U050BC2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
550373U050BC2B
Aluminum Electrolytic 550373U050BC2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 550373U050BC2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details