Cornell Dubilier Aluminum Electrolytic 500C254U016BF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C254U016BF2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life power supply and UPS filter applications. It has a capacitance of 250,000 µF, a rated voltage of 16 Vdc, a case code of BF, and dimensions of 2 inches in diameter by 5 5/8 inches in length. It features a high post terminal with a 10-32 thread, operates within a temperature range of -40 °C to +95 °C, and meets an endurance life test of 5000 hours at 85 °C under full load. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and has a capacitance tolerance of -10% to +50%.

Datasheet Summary
Powered by GS/AI

The 500C254U016BF2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life power supply and UPS filter applications. It has a capacitance of 250,000 µF, a rated voltage of 16 Vdc, a case code of BF, and dimensions of 2 inches in diameter by 5 5/8 inches in length. It features a high post terminal with a 10-32 thread, operates within a temperature range of -40 °C to +95 °C, and meets an endurance life test of 5000 hours at 85 °C under full load. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and has a capacitance tolerance of -10% to +50%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C254U016BF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C254U016BF2B
Aluminum Electrolytic 500C254U016BF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C254U016BF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers