The 500C293U050AE2B is a screw terminal aluminum electrolytic capacitor for long-life power supply and UPS applications, with a capacitance of 29,000 µF, a rated voltage of 50 Vdc, and a nominal size of 1 3/8 in diameter by 5 1/8 in length. It has a maximum ESR of 15.1 mΩ at 25 °C and a ripple current rating of 12.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. The case style is uninsulated with a low post terminal, and the capacitance tolerance is -10% to +50%.
Datasheet Summary Powered by GS/AI
The 500C293U050AE2B is a screw terminal aluminum electrolytic capacitor for long-life power supply and UPS applications, with a capacitance of 29,000 µF, a rated voltage of 50 Vdc, and a nominal size of 1 3/8 in diameter by 5 1/8 in length. It has a maximum ESR of 15.1 mΩ at 25 °C and a ripple current rating of 12.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. The case style is uninsulated with a low post terminal, and the capacitance tolerance is -10% to +50%.